Anatech Electronics, Inc. 70 MHz IF Saw Filter 14 MHz Bandwidth AM70S554

Description
70 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote
Description
70 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz IF Saw Filter 14 MHz Bandwidth - AM70S554 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz IF Saw Filter 14 MHz Bandwidth
AM70S554
70 MHz IF Saw Filter 14 MHz Bandwidth AM70S554
70 MHz IF Saw Filter 14 MHz Bandwidth

70 MHz IF Saw Filter 14 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S554
Product Name 70 MHz IF Saw Filter 14 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 14370 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B686 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details