Anatech Electronics, Inc. 70 MHz IF Saw Filter 5.40 MHz Bandwidth AM70S551

Description
70 MHz IF Saw Filter 5.40 MHz Bandwidth
Request a Quote
Description
70 MHz IF Saw Filter 5.40 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz IF Saw Filter 5.40 MHz Bandwidth - AM70S551 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz IF Saw Filter 5.40 MHz Bandwidth
AM70S551
70 MHz IF Saw Filter 5.40 MHz Bandwidth AM70S551
70 MHz IF Saw Filter 5.40 MHz Bandwidth

70 MHz IF Saw Filter 5.40 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S551
Product Name 70 MHz IF Saw Filter 5.40 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 5400 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5600 MHz Cavity Band Pass Filter - AB5600B1268 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 220000 kHz
View Details
3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
4750 MHz Cavity Band Pass Filter - AB4750B1239 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 1.50E6 kHz
View Details