Anatech Electronics, Inc. 70MHz SAW BPF AM70S267

Description
70MHz SAW BPF
Request a Quote
Description
70MHz SAW BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70MHz SAW BPF - AM70S267 - Anatech Electronics, Inc.
Garfield, NJ, United States
70MHz SAW BPF
AM70S267
70MHz SAW BPF AM70S267
70MHz SAW BPF

70MHz SAW BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70S267
Product Name 70MHz SAW BPF
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
Bandwidth 9450 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2345-2355 MHz Cavity Band Pass Filter - AB2350B1256 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 10000 kHz
View Details