Anatech Electronics, Inc.
70MHz SAW BPF
AM70S263
Description
70MHz SAW BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70MHz SAW BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM70S263 |
|
Product Name
|
70MHz SAW BPF |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
4250 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4775 MHz
Bandwidth
150000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1657 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
300000 kHz
View Details