Anatech Electronics, Inc.
70MHz SAW BPF
AM70S252
Description
70MHz SAW BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70MHz SAW BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM70S252 |
|
Product Name
|
70MHz SAW BPF |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
7580 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2592 MHz
Bandwidth
195000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2042 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5510 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5200 MHz
Bandwidth
40000 kHz
View Details