Anatech Electronics, Inc.
70MHz SAW BPF
AM70S228
Description
70MHz SAW BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70MHz SAW BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM70S228 |
|
Product Name
|
70MHz SAW BPF |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
9800 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5710 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4460 MHz
Bandwidth
120000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1842 MHz
Bandwidth
75000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2102 MHz
Bandwidth
34000 kHz
View Details