Anatech Electronics, Inc.
70 MHz Crystal Filter
AM70CR328
Description
70 MHz Crystal Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70 MHz Crystal Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM70CR328 |
|
Product Name
|
70 MHz Crystal Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
100 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
300000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4994 MHz
Bandwidth
50000 kHz
View Details