Anatech Electronics, Inc. 70 MHz Crystal Filter AM70CR292

Description
70 MHz Crystal Filter
Request a Quote
Description
70 MHz Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz Crystal Filter - AM70CR292 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz Crystal Filter
AM70CR292
70 MHz Crystal Filter AM70CR292
70 MHz Crystal Filter

70 MHz Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70CR292
Product Name 70 MHz Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 70 MHz
Bandwidth 70 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B683 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details