Anatech Electronics, Inc. 70 MHz Ceramic Bandpass Filter AM70B1753

Description
70 MHz Ceramic Bandpass Filter
Request a Quote
Description
70 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz Ceramic Bandpass Filter - AM70B1753 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz Ceramic Bandpass Filter
AM70B1753
70 MHz Ceramic Bandpass Filter AM70B1753
70 MHz Ceramic Bandpass Filter

70 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70B1753
Product Name 70 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Fc 70 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
5785 MHz Cavity Band Pass Filter - AB5785B730 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details