Anatech Electronics, Inc. 707 MHz Ceramic Band Pass Filter AM707B1268

Description
707 MHz Ceramic Band Pass Filter
Request a Quote
Description
707 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
707 MHz Ceramic Band Pass Filter - AM707B1268 - Anatech Electronics, Inc.
Garfield, NJ, United States
707 MHz Ceramic Band Pass Filter
AM707B1268
707 MHz Ceramic Band Pass Filter AM707B1268
707 MHz Ceramic Band Pass Filter

707 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM707B1268
Product Name 707 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 707 MHz
Bandwidth 18000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details