Anatech Electronics, Inc. 69 MHz Saw Filter for CDMA Base Station AM69S741

Description
69 MHz Saw Filter for CDMA Base Station
Request a Quote
Description
69 MHz Saw Filter for CDMA Base Station
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
69 MHz Saw Filter for CDMA Base Station - AM69S741 - Anatech Electronics, Inc.
Garfield, NJ, United States
69 MHz Saw Filter for CDMA Base Station
AM69S741
69 MHz Saw Filter for CDMA Base Station AM69S741
69 MHz Saw Filter for CDMA Base Station

69 MHz Saw Filter for CDMA Base Station

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM69S741
Product Name 69 MHz Saw Filter for CDMA Base Station
Filter Type Bandpass
Filter Design Saw Filter
Fc 69.99 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details
1870-1890 MHZ CAVITY BAND PASS FILTER - AB1880B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1880 MHz
Bandwidth 20000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details