Anatech Electronics, Inc. 6700 MHz Ceramic Band Pass Filter AM6700B1497

Description
6700 MHz Ceramic Band Pass Filter
Request a Quote
Description
6700 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6700 MHz Ceramic Band Pass Filter - AM6700B1497 - Anatech Electronics, Inc.
Garfield, NJ, United States
6700 MHz Ceramic Band Pass Filter
AM6700B1497
6700 MHz Ceramic Band Pass Filter AM6700B1497
6700 MHz Ceramic Band Pass Filter

6700 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM6700B1497
Product Name 6700 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 6700 MHz
Bandwidth 170000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details
26.1 GHz Cavity Band Pass Filter - AB26000B1030 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 26000 MHz
Bandwidth 3.40E6 kHz
View Details
4500 MHz Cavity Band Pass Filter - AB4500B1075 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details