Anatech Electronics, Inc.
65.8 MHz IF SAW Filter
AM65S795
Description
65.8 MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
65.8 MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM65S795 |
|
Product Name
|
65.8 MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
65.8 MHz
|
|
Bandwidth
|
6600 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3500 MHz
Bandwidth
1.00E6 kHz
View Details
Anatech Electronics, Inc.
Fc
2365 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2466 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1688 MHz
Bandwidth
125000 kHz
View Details