Anatech Electronics, Inc.
65.0 MHz IF SAW Filter
AM65S772
Description
65.0 MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
65.0 MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM65S772 |
|
Product Name
|
65.0 MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
65 MHz
|
|
Bandwidth
|
19300 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1999 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2250 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2086 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Fc
2345 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details