Anatech Electronics, Inc.
65.0 MHz IF SAW Filter
AM65S771
Description
65.0 MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
65.0 MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM65S771 |
|
Product Name
|
65.0 MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
65 MHz
|
|
Bandwidth
|
4040 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2619 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4363 MHz
Bandwidth
150000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1488 MHz
Bandwidth
85000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2232 MHz
Bandwidth
22000 kHz
View Details