Anatech Electronics, Inc.
63 MHz Saw Filter
AM63S199
Description
63 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
63 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM63S199 |
|
Product Name
|
63 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
63 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2084 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4800 MHz
Bandwidth
700000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2250 MHz
Bandwidth
100000 kHz
View Details