Anatech Electronics, Inc.
62.5 MHz IF SAW Filter
AM62S804
Description
62.5 MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
62.5 MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM62S804 |
|
Product Name
|
62.5 MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
62.5 MHz
|
|
Bandwidth
|
21200 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5745 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1176 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1622 MHz
Bandwidth
11500 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3700 MHz
Bandwidth
200000 kHz
View Details