Anatech Electronics, Inc. 62.5 MHz IF SAW Filter AM62S792

Description
62.5 MHz IF SAW Filter
Request a Quote
Description
62.5 MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
62.5 MHz IF SAW Filter - AM62S792 - Anatech Electronics, Inc.
Garfield, NJ, United States
62.5 MHz IF SAW Filter
AM62S792
62.5 MHz IF SAW Filter AM62S792
62.5 MHz IF SAW Filter

62.5 MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM62S792
Product Name 62.5 MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 62.5 MHz
Bandwidth 19200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details