Anatech Electronics, Inc.
62.5MHz IF SAW Filter
AM62S786
Description
62.5MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
62.5MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM62S786 |
|
Product Name
|
62.5MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
62.5 MHz
|
|
Bandwidth
|
6550 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2042 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
225 MHz
Bandwidth
30000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1575 MHz
Bandwidth
50000 kHz
View Details