Anatech Electronics, Inc.
62.5 MHz IF SAW Filter
AM62S769
Description
62.5 MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
62.5 MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM62S769 |
|
Product Name
|
62.5 MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
62.5 MHz
|
|
Bandwidth
|
20500 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2600 MHz
Bandwidth
13000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1500 MHz
Bandwidth
1.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3750 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2062 MHz
Bandwidth
34000 kHz
View Details