Anatech Electronics, Inc. 62 MHz IF Saw Filter 20 MHz Bandwidth AM62S754

Description
62 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote
Description
62 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
62 MHz IF Saw Filter 20 MHz Bandwidth - AM62S754 - Anatech Electronics, Inc.
Garfield, NJ, United States
62 MHz IF Saw Filter 20 MHz Bandwidth
AM62S754
62 MHz IF Saw Filter 20 MHz Bandwidth AM62S754
62 MHz IF Saw Filter 20 MHz Bandwidth

62 MHz IF Saw Filter 20 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM62S754
Product Name 62 MHz IF Saw Filter 20 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 62.5 MHz
Bandwidth 20270 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5817 MHz Cavity Band Pass Filter - AB5817B1267 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5817 MHz
Bandwidth 165000 kHz
View Details
2320-2345 MHz Cavity Band Pass Filter - AB2332B491 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2332 MHz
Bandwidth 25000 kHz
View Details
2232 MHz WiFi Cavity Band Pass Filter - AB2232B980 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2232 MHz
Bandwidth 22000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details