Anatech Electronics, Inc. 62 MHz IF Saw Filter 18 MHz Bandwidth AM62S752

Description
62 MHz IF Saw Filter 18 MHz Bandwidth
Request a Quote
Description
62 MHz IF Saw Filter 18 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
62 MHz IF Saw Filter 18 MHz Bandwidth - AM62S752 - Anatech Electronics, Inc.
Garfield, NJ, United States
62 MHz IF Saw Filter 18 MHz Bandwidth
AM62S752
62 MHz IF Saw Filter 18 MHz Bandwidth AM62S752
62 MHz IF Saw Filter 18 MHz Bandwidth

62 MHz IF Saw Filter 18 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM62S752
Product Name 62 MHz IF Saw Filter 18 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 62.5 MHz
Bandwidth 18900 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details
2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details