Anatech Electronics, Inc. 62 MHz IF Saw Filter 19 MHz Bandwidth AM62S751

Description
62 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote
Description
62 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
62 MHz IF Saw Filter 19 MHz Bandwidth - AM62S751 - Anatech Electronics, Inc.
Garfield, NJ, United States
62 MHz IF Saw Filter 19 MHz Bandwidth
AM62S751
62 MHz IF Saw Filter 19 MHz Bandwidth AM62S751
62 MHz IF Saw Filter 19 MHz Bandwidth

62 MHz IF Saw Filter 19 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM62S751
Product Name 62 MHz IF Saw Filter 19 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 62 MHz
Bandwidth 19400 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details