Anatech Electronics, Inc. 6245 MHz Ceramic Band Pass Filter AM6245B1169

Description
6245 MHz Ceramic Band Pass Filter for C Band Applications
Request a Quote
Description
6245 MHz Ceramic Band Pass Filter for C Band Applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6245 MHz Ceramic Band Pass Filter - AM6245B1169 - Anatech Electronics, Inc.
Garfield, NJ, United States
6245 MHz Ceramic Band Pass Filter
AM6245B1169
6245 MHz Ceramic Band Pass Filter AM6245B1169
6245 MHz Ceramic Band Pass Filter for C Band Applications

6245 MHz Ceramic Band Pass Filter for C Band Applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM6245B1169
Product Name 6245 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 6245 MHz
Bandwidth 360000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2033B1108 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details