Anatech Electronics, Inc. 60 MHz IF Saw Filter 13 MHz Bandwidth AM60S749

Description
60 MHz IF Saw Filter 13 MHz Bandwidth
Request a Quote
Description
60 MHz IF Saw Filter 13 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60 MHz IF Saw Filter 13 MHz Bandwidth - AM60S749 - Anatech Electronics, Inc.
Garfield, NJ, United States
60 MHz IF Saw Filter 13 MHz Bandwidth
AM60S749
60 MHz IF Saw Filter 13 MHz Bandwidth AM60S749
60 MHz IF Saw Filter 13 MHz Bandwidth

60 MHz IF Saw Filter 13 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM60S749
Product Name 60 MHz IF Saw Filter 13 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 60.51 MHz
Bandwidth 13910 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2385 MHz WiFi Cavity Band Pass Filter - AB2385B1286 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2385 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
5800 MHz Cavity Band Pass Filter - AB5800B500 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Insertion Loss 3 dB
View Details
WiFi Cavity Band Pass Filter - AB1999B1104 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details