Anatech Electronics, Inc. 6045 MHz Ceramic Band Pass Filter AM6045B1163

Description
6045 MHz Ceramic Band Pass Filter
Request a Quote
Description
6045 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6045 MHz Ceramic Band Pass Filter - AM6045B1163 - Anatech Electronics, Inc.
Garfield, NJ, United States
6045 MHz Ceramic Band Pass Filter
AM6045B1163
6045 MHz Ceramic Band Pass Filter AM6045B1163
6045 MHz Ceramic Band Pass Filter

6045 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM6045B1163
Product Name 6045 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 6045 MHz
Bandwidth 90000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1700 - 1850 MHz Cavity Band Pass Filter - AB1775B1236 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
View Details
5777 MHz Cavity Band Pass Filter - AB5777B660 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5778 MHz
Bandwidth 20000 kHz
View Details
5480-5720 MHz Cavity Band Pass Filter - AB5600B1278 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details