Anatech Electronics, Inc.
5 MHz Crystal Filter
AM5CR303
Description
5 MHz Crystal Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
5 MHz Crystal Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM5CR303 |
|
Product Name
|
5 MHz Crystal Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
5 MHz
|
|
Bandwidth
|
270 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2098 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1059 MHz
Bandwidth
18000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1685 MHz
Bandwidth
30000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2500 MHz
Bandwidth
50000 kHz
View Details