Anatech Electronics, Inc. 5 MHz Crystal Filter AM5CR296

Description
5 MHz Crystal Filter
Request a Quote
Description
5 MHz Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 MHz Crystal Filter - AM5CR296 - Anatech Electronics, Inc.
Garfield, NJ, United States
5 MHz Crystal Filter
AM5CR296
5 MHz Crystal Filter AM5CR296
5 MHz Crystal Filter

5 MHz Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5CR296
Product Name 5 MHz Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 5 MHz
Bandwidth 96 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
1747 MHz Cavity Band Pass Filter - AB1747B850 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 75000 kHz
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details
WiFi Cavity Band Pass Filter - AB2097B1128 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details