Anatech Electronics, Inc. 5700 MHz Ceramic Band Pass Filter AM5700B1655

Description
5700 MHz Ceramic Band Pass Filter
Request a Quote
Description
5700 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5700 MHz Ceramic Band Pass Filter - AM5700B1655 - Anatech Electronics, Inc.
Garfield, NJ, United States
5700 MHz Ceramic Band Pass Filter
AM5700B1655
5700 MHz Ceramic Band Pass Filter AM5700B1655
5700 MHz Ceramic Band Pass Filter

5700 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5700B1655
Product Name 5700 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5700 MHz
Bandwidth 300000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details