Anatech Electronics, Inc. 5700 MHz Ceramic Band Pass Filter AM5700B1128

Description
5700 MHz Ceramic Band Pass Filter for C Band Applications
Request a Quote
Description
5700 MHz Ceramic Band Pass Filter for C Band Applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5700 MHz Ceramic Band Pass Filter - AM5700B1128 - Anatech Electronics, Inc.
Garfield, NJ, United States
5700 MHz Ceramic Band Pass Filter
AM5700B1128
5700 MHz Ceramic Band Pass Filter AM5700B1128
5700 MHz Ceramic Band Pass Filter for C Band Applications

5700 MHz Ceramic Band Pass Filter for C Band Applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5700B1128
Product Name 5700 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5700 MHz
Bandwidth 480000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details