Anatech Electronics, Inc.
AM Crystal Filter
AM567CR145
Description
AM Crystal Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
AM Crystal Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM567CR145 |
|
Product Name
|
AM Crystal Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
0.5670 MHz
|
|
Bandwidth
|
4 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2110 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Fc
4412 MHz
Bandwidth
10000 kHz
Insertion Loss
2 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2466 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2140 MHz
Bandwidth
60000 kHz
View Details