Anatech Electronics, Inc. 5625 MHz Ceramic Band Pass Filter AM5625B1737

Description
5625 MHz Ceramic Band Pass Filter
Request a Quote
Description
5625 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5625 MHz Ceramic Band Pass Filter - AM5625B1737 - Anatech Electronics, Inc.
Garfield, NJ, United States
5625 MHz Ceramic Band Pass Filter
AM5625B1737
5625 MHz Ceramic Band Pass Filter AM5625B1737
5625 MHz Ceramic Band Pass Filter

5625 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5625B1737
Product Name 5625 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5625 MHz
Bandwidth 90000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details
1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details