Anatech Electronics, Inc. 543 MHz Ceramic Band Pass Filter AM543B1711

Description
543 MHz Ceramic Band Pass Filter
Request a Quote
Description
543 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
543 MHz Ceramic Band Pass Filter - AM543B1711 - Anatech Electronics, Inc.
Garfield, NJ, United States
543 MHz Ceramic Band Pass Filter
AM543B1711
543 MHz Ceramic Band Pass Filter AM543B1711
543 MHz Ceramic Band Pass Filter

543 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM543B1711
Product Name 543 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 543 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1700 - 1850 MHz Cavity Band Pass Filter - AB1775B1236 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1937B1222 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 435000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details