Anatech Electronics, Inc. 5405 MHz Ceramic Band Pass Filter AM5405B1161

Description
5405 MHz Ceramic Band Pass Filter
Request a Quote
Description
5405 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5405 MHz Ceramic Band Pass Filter - AM5405B1161 - Anatech Electronics, Inc.
Garfield, NJ, United States
5405 MHz Ceramic Band Pass Filter
AM5405B1161
5405 MHz Ceramic Band Pass Filter AM5405B1161
5405 MHz Ceramic Band Pass Filter

5405 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5405B1161
Product Name 5405 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5405 MHz
Bandwidth 90000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details
2440 MHz WiFi Cavity Band Pass Filter - AB2440B1163 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2440 MHz
Bandwidth 22000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details
2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
View Details