Anatech Electronics, Inc. 5400 MHz Ceramic Band Pass Filter AM5400B1453

Description
5400 MHz Ceramic Band Pass Filter
Request a Quote
Description
5400 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5400 MHz Ceramic Band Pass Filter - AM5400B1453 - Anatech Electronics, Inc.
Garfield, NJ, United States
5400 MHz Ceramic Band Pass Filter
AM5400B1453
5400 MHz Ceramic Band Pass Filter AM5400B1453
5400 MHz Ceramic Band Pass Filter

5400 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5400B1453
Product Name 5400 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5400 MHz
Bandwidth 250000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details