Anatech Electronics, Inc. 53.1048 MHz Band Pass Crystal AM53CR350

Description
53.1048 MHz Band Pass Crystal
Request a Quote
Description
53.1048 MHz Band Pass Crystal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
53.1048 MHz Band Pass Crystal - AM53CR350 - Anatech Electronics, Inc.
Garfield, NJ, United States
53.1048 MHz Band Pass Crystal
AM53CR350
53.1048 MHz Band Pass Crystal AM53CR350
53.1048 MHz Band Pass Crystal

53.1048 MHz Band Pass Crystal

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM53CR350
Product Name 53.1048 MHz Band Pass Crystal
Filter Type Bandpass
Filter Design Crystal Filter
Fc 53.1 MHz
Bandwidth 100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details