Anatech Electronics, Inc. 500 MHz ceramic Band Pass filter AM500B1584

Description
500 MHz ceramic Band Pass filter
Request a Quote
Description
500 MHz ceramic Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
500 MHz ceramic Band Pass filter - AM500B1584 - Anatech Electronics, Inc.
Garfield, NJ, United States
500 MHz ceramic Band Pass filter
AM500B1584
500 MHz ceramic Band Pass filter AM500B1584
500 MHz ceramic Band Pass filter

500 MHz ceramic Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM500B1584
Product Name 500 MHz ceramic Band Pass filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 500 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
View Details