Anatech Electronics, Inc. 5000 MHz Ceramic Band Pass Filter AM5000B1262

Description
5000 MHz Ceramic Band Pass Filter
Request a Quote
Description
5000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5000 MHz Ceramic Band Pass Filter - AM5000B1262 - Anatech Electronics, Inc.
Garfield, NJ, United States
5000 MHz Ceramic Band Pass Filter
AM5000B1262
5000 MHz Ceramic Band Pass Filter AM5000B1262
5000 MHz Ceramic Band Pass Filter

5000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5000B1262
Product Name 5000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5000 MHz
Bandwidth 300000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
View Details
5745 MHz Cavity Band Pass Filter - AB5745B579 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 40000 kHz
View Details
2330-2340 MHz Cavity Filter - AB2335B996 - Anatech Electronics, Inc.
Specs
Fc 2335 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details