Anatech Electronics, Inc. 4965 MHz Ceramic Band Pass Filter AM4965B1483

Description
4965 MHz Ceramic Band Pass Filter
Request a Quote
Description
4965 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4965 MHz Ceramic Band Pass Filter - AM4965B1483 - Anatech Electronics, Inc.
Garfield, NJ, United States
4965 MHz Ceramic Band Pass Filter
AM4965B1483
4965 MHz Ceramic Band Pass Filter AM4965B1483
4965 MHz Ceramic Band Pass Filter

4965 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4965B1483
Product Name 4965 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4965 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

900-1650 MHz Cavity Band Pass Filter - AB1275B1338 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1275 MHz
Bandwidth 750000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B686 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1134 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details
1930-1945 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1937B1352 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1937 MHz
Bandwidth 15000 kHz
View Details