Anatech Electronics, Inc. 491 MHz CDMA 450 F-Band, RF-Tx Saw Filter AM491S503

Description
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter
Request a Quote
Description
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter - AM491S503 - Anatech Electronics, Inc.
Garfield, NJ, United States
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter
AM491S503
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter AM491S503
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter

491 MHz CDMA 450 F-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM491S503
Product Name 491 MHz CDMA 450 F-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 491 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details
3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details