Anatech Electronics, Inc. 48.26 MHz Crystal Band Pass Filter AM48CR356

Description
48.26 MHz Crystal Band Pass Filter
Request a Quote
Description
48.26 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
48.26 MHz Crystal Band Pass Filter - AM48CR356 - Anatech Electronics, Inc.
Garfield, NJ, United States
48.26 MHz Crystal Band Pass Filter
AM48CR356
48.26 MHz Crystal Band Pass Filter AM48CR356
48.26 MHz Crystal Band Pass Filter

48.26 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM48CR356
Product Name 48.26 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 48.26 MHz
Bandwidth 25 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details