Anatech Electronics, Inc. 467 MHz CDMA 450 G-Band, RF-Tx Saw Filter on an Evaluation Board AM467S152-E

Description
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter on an Evaluation Board
Request a Quote
Description
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter on an Evaluation Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter on an Evaluation Board - AM467S152-E - Anatech Electronics, Inc.
Garfield, NJ, United States
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter on an Evaluation Board
AM467S152-E
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter on an Evaluation Board AM467S152-E
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter on an Evaluation Board

467 MHz CDMA 450 G-Band, RF-Tx Saw Filter on an Evaluation Board

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM467S152-E
Product Name 467 MHz CDMA 450 G-Band, RF-Tx Saw Filter on an Evaluation Board
Filter Type Bandpass
Filter Design Saw Filter
Fc 468 MHz
Bandwidth 4800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1279 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
3503.5 MHz Cavity Filter - AB3503B755 - Anatech Electronics, Inc.
Specs
Fc 3504 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details