Anatech Electronics, Inc. 4675 MHz Ceramic Band Pass Filter AM4675B1648

Description
4675 MHz Ceramic Band Pass Filter
Request a Quote
Description
4675 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4675 MHz Ceramic Band Pass Filter - AM4675B1648 - Anatech Electronics, Inc.
Garfield, NJ, United States
4675 MHz Ceramic Band Pass Filter
AM4675B1648
4675 MHz Ceramic Band Pass Filter AM4675B1648
4675 MHz Ceramic Band Pass Filter

4675 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4675B1648
Product Name 4675 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4675 MHz
Bandwidth 554000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5900 MHz Cavity Band Pass Filter - AB5900B1312 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B629 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details