Anatech Electronics, Inc. 465 MHz CDMA 450 A-Band, RF-Tx Saw Filter AM465S496

Description
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Request a Quote
Description
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter - AM465S496 - Anatech Electronics, Inc.
Garfield, NJ, United States
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
AM465S496
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter AM465S496
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter

465 MHz CDMA 450 A-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM465S496
Product Name 465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 465 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details
1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details