Anatech Electronics, Inc. 465 MHz CDMA 450 A-Band, RF-Tx Saw Filter AM465S471

Description
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Request a Quote
Description
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter - AM465S471 - Anatech Electronics, Inc.
Garfield, NJ, United States
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
AM465S471
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter AM465S471
465 MHz CDMA 450 A-Band, RF-Tx Saw Filter

465 MHz CDMA 450 A-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM465S471
Product Name 465 MHz CDMA 450 A-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 465 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

18825-18935 MHz Cavity Band Pass Filter - AB18880B1066 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18880 MHz
Bandwidth 110000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2462B1094 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2462 MHz
Bandwidth 12000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details