Anatech Electronics, Inc. 463 MHz CDMA 450 H-Band, RF-Tx Saw Filter AM463S149

Description
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter
Request a Quote
Description
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter - AM463S149 - Anatech Electronics, Inc.
Garfield, NJ, United States
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter
AM463S149
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter AM463S149
463 MHz CDMA 450 H-Band, RF-Tx Saw Filter

463 MHz CDMA 450 H-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM463S149
Product Name 463 MHz CDMA 450 H-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 464 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details