Anatech Electronics, Inc. 462 MHz CDMA 450 C-Band, RF-Tx Saw Filter AM462S487

Description
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Request a Quote
Description
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter - AM462S487 - Anatech Electronics, Inc.
Garfield, NJ, United States
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter
AM462S487
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter AM462S487
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter

462 MHz CDMA 450 C-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM462S487
Product Name 462 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 462 MHz
Bandwidth 4800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
2483.5 MHz Cavity Band Pass Filter - AB2483B1200 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2484 MHz
Bandwidth 22000 kHz
View Details