Anatech Electronics, Inc. 462 MHz CDMA 450 C-Band, RF-Tx Saw Filter AM462S485

Description
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Request a Quote
Description
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter - AM462S485 - Anatech Electronics, Inc.
Garfield, NJ, United States
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter
AM462S485
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter AM462S485
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter

462 MHz CDMA 450 C-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM462S485
Product Name 462 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 462 MHz
Bandwidth 4800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details
3460 MHz Cavity Band Pass Filter - AB3460B648 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3460 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details