Anatech Electronics, Inc.
45.0 MHz IF SAW Filter
AM45S776
Description
45.0 MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
45.0 MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM45S776 |
|
Product Name
|
45.0 MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
45 MHz
|
|
Bandwidth
|
10100 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
11700 MHz
Bandwidth
2.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1738 MHz
Bandwidth
245000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5200 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
11050 MHz
Bandwidth
900000 kHz
View Details