Anatech Electronics, Inc. 457.5775 MHz Ceramic Band Pass Filte AM457B1253

Description
457.5775 MHz Ceramic Band Pass Filte
Request a Quote
Description
457.5775 MHz Ceramic Band Pass Filte
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
457.5775 MHz Ceramic Band Pass Filte - AM457B1253 - Anatech Electronics, Inc.
Garfield, NJ, United States
457.5775 MHz Ceramic Band Pass Filte
AM457B1253
457.5775 MHz Ceramic Band Pass Filte AM457B1253
457.5775 MHz Ceramic Band Pass Filte

457.5775 MHz Ceramic Band Pass Filte

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM457B1253
Product Name 457.5775 MHz Ceramic Band Pass Filte
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 458 MHz
Bandwidth 71805 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2320-2345 MHz Cavity Band Pass Filter - AB2332B491 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2332 MHz
Bandwidth 25000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details
1885-1985 MHz Cavity Band Pass Filter - AB1935B1217 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1935 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details